EN
  • EN
  • DE

PS2561L-2-V-E3

Part No PS2561L-2-V-E3
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352096-PS2561L-2-V-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561L-2-V-E3 CAD Model

Description

The PS2561L-2-V-E3 is a dual-channel optocoupler manufactured by NEC, designed to provide electrical isolation between circuits. It utilizes two LEDs and two phototransistors within a single package, allowing for the simultaneous isolation of two separate signal paths. This makes it suitable for applications requiring isolation in multiple channels, such as industrial control systems and power supplies.

Applications:

  • Industrial Control Systems: Isolation of input and output signals in programmable logic controllers (PLCs).
  • Power Supplies: Isolation between primary and secondary sides of switching power supplies.
  • Motor Control: Isolating control signals in motor drives and inverters to protect control circuitry.
  • Data Communication: Providing isolation for data lines in communication interfaces to prevent ground loops and noise.
  • Medical Equipment: Ensuring patient safety through electrical isolation in medical devices.

Features:

  • Dual-Channel Configuration: Incorporates two independent optocoupler channels in one package.
  • High Isolation Voltage: Offers a high level of electrical isolation (typically 5000 Vrms) between input and output.
  • Compact Package: Designed for high-density mounting, saving space on printed circuit boards.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and transient voltages.
  • Current Transfer Ratio (CTR): Ensures efficient signal transmission between the input and output.
  • Pb-Free Construction: Complies with RoHS directives, making it environmentally friendly.

Benefits:

  • Space Saving: Dual-channel design reduces board space compared to using two separate single-channel optocouplers.
  • Enhanced Safety: Provides robust electrical isolation to protect circuits and personnel from high voltages.
  • Improved Reliability: High CMTI ensures stable operation in noisy environments.
  • Simplified Design: Offers a convenient and efficient solution for isolating multiple signals.
  • Environmental Compliance: Meets RoHS standards for lead-free construction.

Additional Details:

The PS2561L-2-V-E3 operates with a low forward current (IF), making it suitable for low-power applications. The collector-emitter voltage (VCEO) is typically designed for compatibility with standard digital logic circuits. The typical operating temperature range is from -55°C to +100°C. Always refer to the manufacturer's datasheet for precise electrical specifications and application guidelines.

You May Also Be Interested in

Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess