EN
  • EN
  • DE

UCLAMP3301P

Part No UCLAMP3301P
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Low Voltage μClampTM for ESD and CDE Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1276659-UCLAMP3301P
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCLAMP3301P CAD Model

Description

The UCLAMP3301P is a transient voltage suppression (TVS) diode array from Semtech. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used in portable devices, communication equipment, and industrial electronics to enhance reliability and prevent damage from transient voltage events.

Applications:

  • Portable Devices: Protects smartphones, tablets, and wearables from ESD and surge events.
  • Communication Equipment: Safeguards Ethernet ports, USB interfaces, and other communication lines.
  • Industrial Electronics: Protects control systems, sensors, and other industrial equipment.
  • Automotive Electronics: Provides ESD and surge protection in automotive applications.

Features:

  • Low Clamping Voltage: Minimizes the voltage seen by the protected device during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • ESD Protection: Protects against electrostatic discharge events.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Enhanced Reliability: Protects electronic components from transient voltage events.
  • Improved Performance: Minimizes signal distortion in high-speed data lines.
  • Reduced Downtime: Prevents equipment failures due to ESD and surge events.
  • Cost-Effective Protection: Provides a low-cost solution for transient voltage suppression.
  • Simplified Design: Requires minimal external components.

Additional Details:

The UCLAMP3301P is designed to protect up to four I/O lines and features a low clamping voltage to prevent damage to sensitive components. The device has a typical capacitance of around 0.5pF, making it suitable for high-speed data lines such as USB 2.0 and Ethernet. It can withstand multiple ESD strikes without degradation in performance. The device is available in a small, surface-mount package. The operating temperature range is typically from -40°C to +85°C. Semtech's advanced process technology ensures high reliability and performance. The UCLAMP3301P meets or exceeds the requirements of industry standards for ESD and surge protection.

The UCLAMP3301P is a highly effective and reliable TVS diode array that provides robust protection against ESD, EFT, and surge events. Its low clamping voltage, fast response time, and low capacitance make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2,565+ $0.0195 $50.0175
6,250+ $0.0160 $100.0000
9,680+ $0.0155 $150.0400
13,335+ $0.0150 $200.0250
17,245+ $0.0145 $250.0525
23,080+ $0.0130 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517,860 pieces
MOQ: 2565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess