EN
  • EN
  • DE

SNJ54ACT245W

Part No SNJ54ACT245W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 2.45 mm
Lead Free Contains Lead
Length 13.09 mm
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 13 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Turn-On Delay Time 13 ns
Width 6.92 mm
Win Source Part Number 1019594-SNJ54ACT245W
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT245W CAD Model

Description

SNJ54ACT245W Octal Bus Transceiver from Texas Instruments

The SNJ54ACT245W is a high-quality octal bus transceiver designed by Texas Instruments, featuring non-inverting 3-state outputs. This integrated circuit is part of the ACT family, known for its advanced CMOS technology, which ensures optimal speed-power performance. The SNJ54ACT245W is specifically engineered to facilitate bidirectional communication between two buses of eight lines each, making it an essential component for a wide range of digital systems requiring efficient data transfer.

The device is characterized by its ability to operate with a voltage range of 4.5V to 5.5V, which is typical for 5V digital systems. It boasts a robust design that can handle multiple signal transmission with minimal propagation delay, ensuring swift and reliable data exchange. The SNJ54ACT245W features a total of 20 pins, with each bus transceiver having an independent direction control (DIR) and output enable (OE) pin, providing users with precise control over data flow and output states.

One of the key attributes of the SNJ54ACT245W is its military-grade construction, denoted by the '54' in its product name. This indicates that the device meets stringent military specifications, offering enhanced performance and reliability in harsh environments. The 'W' suffix specifies the package type, which in this case, is a ceramic flat package, known for its durability and excellent thermal properties.

Applications for the SNJ54ACT245W are diverse and include but are not limited to, data buses for avionics, military communications systems, and any other high-reliability environments where data integrity is paramount. Its ability to switch between driving and receiving modes without the need for external components makes it a versatile choice for complex digital circuits.

Overall, the SNJ54ACT245W from Texas Instruments is a testament to the company's commitment to producing high-standard, robust electronic components. Its features and military-grade construction make it an ideal choice for engineers and designers looking for a reliable transceiver capable of withstanding the rigors of demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2099 $63.2099
2+ $51.8645 $103.7290
3+ $50.2438 $150.7314
5+ $48.6230 $243.1150
6+ $47.0022 $282.0132
8+ $42.1400 $337.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess