EN
  • EN
  • DE

UClamp1211p

Part No UClamp1211p
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description μClampTM 1-Line ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1276655-UClamp1211p
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UClamp1211p CAD Model

Description

The UClamp1211P is a transient voltage suppressor (TVS) diode array from Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device integrates multiple TVS diodes in a single package, providing robust protection for data and signal lines in various electronic applications. It's characterized by its low clamping voltage, low capacitance, and fast response time.

Applications

  • USB Ports: Protects USB data lines from ESD strikes.
  • HDMI Ports: Safeguards HDMI interfaces from voltage transients.
  • Ethernet Ports: Protects Ethernet data lines from ESD and surge events.
  • Microcontroller Inputs/Outputs: Protects microcontroller pins from voltage spikes.
  • Portable Electronics: Provides ESD protection for smartphones, tablets, and other portable devices.

Features

  • Low Clamping Voltage: Minimizes the voltage experienced by protected components during a transient event.
  • Low Capacitance: Preserves signal integrity in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuitry.
  • Integrated TVS Diode Array: Provides protection for multiple lines in a single package.
  • Small Surface Mount Package: Facilitates compact PCB designs.

Benefits

  • Robust ESD Protection: Prevents damage to sensitive electronic components from ESD strikes.
  • Preserves Signal Integrity: Minimizes signal degradation in high-speed data lines.
  • Improved System Reliability: Enhances the overall robustness of electronic designs.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Simplified PCB Layout: Reduces the number of discrete components required for ESD protection.

Additional Details

The UClamp1211P features a low clamping voltage, typically below 20V during an ESD event. Its low capacitance, typically in the picofarad range, ensures minimal impact on signal integrity. The device meets industry standards for ESD protection, such as IEC 61000-4-2. Detailed specifications, including the clamping voltage characteristics, capacitance values, and ESD withstand voltage, can be found in the manufacturer's datasheet.

Proper PCB layout is crucial for maximizing the effectiveness of the UClamp1211P. The device should be placed as close as possible to the connector or interface being protected, and the ground connections should be kept short and direct.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,715+ $0.0369 $100.1835
4,205+ $0.0357 $150.1185
5,785+ $0.0346 $200.1610
7,490+ $0.0334 $250.1660
10,000+ $0.0300 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess