EN
  • EN
  • DE

SX1509BIULTRT

Part No SX1509BIULTRT
Manufacturer Semtech Corporation
Catalog Interface - I/O Expanders
Description IC GPIO EXPANDER I2C 16CH 28QFN / I2C Interface 5.5V 28-Pin QFN-UT EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features Keypad Controller, LED Output, POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 8mA, 15mA
Max Frequency 400kHz
Supply Voltage - Operating 1.425 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN-UT (4x4)
Win Source Part Number 101623-SX1509BIULTRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SX1509BIULTRT
Introduction Date September 09, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SX1509BIULTRT CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
PCA8575PW NXP TSSOP-24 Netherlands Functional Equivalent
PCA9675PW NXP TSSOP-24 Netherlands Functional Equivalent
PCAL6416AHF NXP HWQFN-24 Netherlands Functional Equivalent
PCAL6416APW NXP TSSOP-24 Netherlands Functional Equivalent
PCAL9539AHF NXP HWQFN-24 Netherlands Functional Equivalent
PCAL9539APW NXP TSSOP-24 Netherlands Functional Equivalent
PCAL9555AHF NXP HWQFN-24 Netherlands Functional Equivalent

Description

The Semtech Corporation Integrated Circuit is a versatile component that has 16 I/O and features a keypad controller and LED output.

  • Mounting: SMD (SMT)
  • Package: 28-QFN-UT (4x4)
  • Output Type: Open Drain and Push-Pull
  • Current-Output Source/Sink: 8mA, 15mA
  • Interrupt Output: Yes
  • Popularity: High
  • Supply and Demand: Balance
  • Alternative Parts: PI4IOE5V9521XTEX, PI4IOE5V9522UEX, and PI4IOE5V9537UEX

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2566 $51.0792
29+ $3.4926 $101.2854
45+ $3.3835 $152.2575
62+ $3.2743 $203.0066
79+ $3.1652 $250.0508
106+ $2.8377 $300.7962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess