The N25Q256A11EF840F is a 256 Mb (32MB) serial flash memory device from Micron Technology. This high-performance memory utilizes a Serial Peripheral Interface (SPI) to provide access to data at high speeds. It's designed for use in a wide range of applications, including embedded systems, networking equipment, and consumer electronics, where reliable and non-volatile storage is essential. The N25Q256A11EF840F features advanced security options and low power consumption, making it ideal for demanding applications.
Applications:
- Embedded Systems: Stores firmware, configuration data, and application code in embedded systems.
- Networking Equipment: Used in routers, switches, and other networking devices for boot code and configuration storage.
- Consumer Electronics: Integrated into TVs, set-top boxes, and other consumer electronics devices for firmware storage.
- Industrial Control Systems: Stores program code and data logging information in industrial control systems.
- Medical Devices: Used in medical devices for storing patient data and operating software.
Features:
- 256 Mb (32MB) Capacity: Provides ample storage space for various applications.
- SPI Interface: Standard SPI interface for easy integration with microcontrollers.
- Quad SPI (QSPI): Supports Quad SPI mode for increased data transfer rates.
- Serial NOR Flash: Non-volatile storage with fast read access times.
- Low Power Consumption: Minimizes power usage in battery-powered applications.
- Security Features: Advanced security features protect data from unauthorized access.
Benefits:
- High Performance: Fast data access speeds enhance system performance.
- Reliable Storage: Non-volatile storage ensures data retention even when power is off.
- Easy Integration: Standard SPI interface simplifies integration with microcontrollers and other devices.
- Secure Data Storage: Security features protect data from unauthorized access.
- Low Power Operation: Low power consumption extends battery life in portable applications.
Additional Details:
The N25Q256A11EF840F operates within a wide voltage range, typically 2.7V to 3.6V. The device features a variety of security options, including password protection and block protection, to prevent unauthorized access and modification of data. The N25Q supports standard SPI, Dual SPI, and Quad SPI modes, providing flexibility in data transfer rates. The Quad SPI mode allows for up to four times faster data transfer compared to standard SPI. The device is available in various package options, including SOIC, WSON, and BGA, to accommodate different board layouts and application requirements. The N25Q series offers excellent endurance and data retention characteristics, ensuring reliable long-term storage. It is commonly used in applications requiring reliable and high-performance non-volatile storage solutions.