EN
  • EN
  • DE

AT24C08BY6-YH-T

Part No AT24C08BY6-YH-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 8KBIT I2C 8MINI MAP / EEPROM Memory IC 8Kbit I2C 1 MHz 550 ns 8-Mini Map (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-Mini Map (2x3)
Base Product Number AT24C08
Standard Package 606 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862012-AT24C08BY6-YH-T
Ultra Librarian 3D Model Ultra Librarian AT24C08BY6-YH-T CAD Model

Description

Microchip Technology AT24C08BY6-YH-T EEPROM

The AT24C08BY6-YH-T is a high-performance 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This integrated circuit is specifically designed to provide a robust storage solution for a wide range of applications, offering non-volatile memory storage that retains data even when the power is turned off.

With an organization of 1024 x 8 (8K), the AT24C08BY6-YH-T allows for efficient data storage and retrieval, making it ideal for configuration settings, device calibration data, and small application programs. It operates within a voltage range of 1.7V to 5.5V, which provides flexibility for use in various system designs and ensures compatibility with both low-voltage and standard devices.

The AT24C08BY6-YH-T comes in a compact 8-SOIC package, which is conducive to space-constrained applications. Its surface-mount form factor allows for streamlined integration into printed circuit boards (PCBs), making it a popular choice for embedded systems, consumer electronics, and automotive applications where space and power efficiency are crucial.

One of the key features of this EEPROM is its I2C (2-wire) serial interface, which supports a 400kHz data transfer rate. This interface simplifies the connection to microcontrollers and other digital systems, allowing for easy integration into existing designs without the need for complex wiring or additional components.

Additionally, the AT24C08BY6-YH-T is designed with industry standards in mind, ensuring high reliability and endurance with a write cycle endurance of 1 million cycles per byte and a data retention period of 100 years. This level of durability makes it suitable for applications that require frequent data updates and long-term data preservation.

In summary, the Microchip Technology AT24C08BY6-YH-T EEPROM is a versatile and reliable memory solution that offers a blend of performance, power efficiency, and ease of integration. Its robust feature set makes it an excellent choice for designers and engineers looking to incorporate stable non-volatile memory into their systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8674 $58.6740
24+ $4.8140 $115.5360
38+ $4.6639 $177.2282
52+ $4.5137 $234.7124
67+ $4.3636 $292.3612
89+ $3.9120 $348.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess