The SMDA12C-8.TB is a transient voltage suppression (TVS) array designed and manufactured by Semtech Corporation. It is specifically created to protect sensitive electronics from electrostatic discharge (ESD), electrical fast transients (EFT), and other transient voltage events. This device is particularly useful for safeguarding I/O ports and data lines.
Applications:
- Ethernet Ports: Protection for Ethernet PHYs and related circuitry.
- USB Interfaces: Safeguarding USB data lines in various devices.
- RS-232 & RS-485 Interfaces: Protection for communication ports in industrial and commercial equipment.
- Video Lines: Protection for video input and output ports.
- Microcontroller I/O Ports: General protection for microcontroller pins.
Features:
- 8-Channel Protection: Offers protection for eight individual lines.
- Low Clamping Voltage: Provides a low clamping voltage to protect sensitive ICs.
- Fast Response Time: Quickly responds to transient events, ensuring effective protection.
- Low Capacitance: Maintains signal integrity in high-speed data lines.
- Small Footprint: Compact package design for space-constrained applications.
Benefits:
- Robust ESD Protection: Provides high levels of ESD protection as per industry standards.
- Enhanced System Reliability: Protects against damage from transient voltage events, improving overall system reliability.
- Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed applications.
- Simplified PCB Layout: Easy to integrate into PCB designs with a compact footprint.
Additional Details:
The SMDA12C-8.TB features a typical breakdown voltage of around 13.3V and a clamping voltage of approximately 22V at a specified transient current. Its low capacitance (typically around 1pF) ensures minimal impact on signal quality, making it suitable for high-speed data applications. This device meets industry standards for ESD protection, ensuring robust performance in demanding environments. The device is available in a small TSSOP package, which facilitates easy surface mounting and minimizes board space requirements.