EN
  • EN
  • DE

SC626MLTRT

Part No SC626MLTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188812-SC626MLTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC626MLTRT CAD Model

Description

The SC626MLTRT is a step-down (buck) DC-DC converter manufactured by Semtech Corporation. It is designed for applications requiring efficient power conversion from a higher voltage to a lower voltage. The device integrates a synchronous rectifier to minimize power loss and improve overall efficiency, making it suitable for battery-powered and portable devices.

Applications:

  • Portable Electronics: Smartphones, tablets, and portable media players.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • Low-Power Microcontrollers: Powering microcontrollers in various embedded systems.
  • Point-of-Load Regulation: Providing regulated voltage to specific components in larger electronic systems.
  • Battery-Powered Equipment: Cordless tools, portable medical devices, and other battery-operated equipment.

Features:

  • High Efficiency: Integrated synchronous rectifier reduces power loss.
  • Wide Input Voltage Range: Accommodates various power sources.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Adjustable Output Voltage: Provides flexibility to meet specific voltage requirements.
  • Over-Current Protection: Protects the converter and load from excessive current.
  • Short-Circuit Protection: Protects the converter and load from damage due to short circuits.
  • Thermal Shutdown: Prevents overheating and damage to the converter.
  • Small Package Size: Enables compact designs.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Improved System Reliability: Integrated protection features prevent damage from faults.
  • Simplified Design: Requires fewer external components.
  • Flexible Configuration: Adjustable output voltage allows for customization.

Additional Details:

The SC626MLTRT typically operates at a high switching frequency, allowing for smaller external components. The use of smaller components makes it an ideal choice for compact applications. It may also include soft-start functionality to limit inrush current during startup. The specific electrical characteristics, such as the maximum input voltage, output current, and switching frequency, will vary depending on the specific configuration and revision of the SC626MLTRT.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,995 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess