EN
  • EN
  • DE

SC4609MLTRT

Part No SC4609MLTRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1091633-SC4609MLTRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC4609MLTRT CAD Model

Description

The SC4609MLTRT is a high-performance, low-power step-down (buck) switching regulator manufactured by Semtech Corporation. It is designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for various portable and battery-powered applications. This regulator integrates advanced features to optimize power efficiency and provide a stable output voltage under varying load conditions.

Applications

  • Portable Devices: Smartphones, tablets, and other handheld devices.
  • Battery-Powered Equipment: Power tools, medical devices, and industrial equipment.
  • Point-of-Load Regulation: Providing regulated power to specific components in a system, such as microprocessors and memory chips.
  • Power Management Systems: Integrated into power management ICs (PMICs) to enhance overall system efficiency.
  • Wireless Communication Devices: Routers, access points, and other networking equipment.

Features

  • High Efficiency: Optimized for maximum power efficiency, reducing heat dissipation and extending battery life.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in application design.
  • Low Quiescent Current: Minimizes power consumption during standby or light load conditions.
  • Adjustable Output Voltage: Allows users to fine-tune the output voltage to meet specific requirements.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown protection (OTP) to safeguard the device and the system.
  • Small Package Size: Available in compact packages, enabling space-saving designs.
  • Synchronous Rectification: Utilizes synchronous rectification to improve efficiency by replacing the traditional diode with a MOSFET.
  • Internal Compensation: Simplifies design and reduces the number of external components required.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable applications.
  • Reduced Heat Dissipation: Lower power dissipation minimizes the need for heat sinks, reducing system cost and size.
  • Improved System Reliability: Integrated protection features ensure robust operation and prevent damage from fault conditions.
  • Simplified Design: Internal compensation and small package size streamline the design process and reduce BOM (Bill of Materials) cost.
  • Stable Output Voltage: Provides a consistent output voltage, even under varying load conditions, ensuring reliable performance of downstream components.
  • Enhanced Power Density: Compact package and high efficiency enable high power density solutions.

Additional Details

The SC4609MLTRT utilizes a constant-frequency PWM (Pulse Width Modulation) control scheme to regulate the output voltage. It typically requires a few external components, such as input and output capacitors and an inductor, to complete the power supply circuit. The switching frequency is optimized to balance efficiency and component size. Detailed specifications, including the input voltage range, output voltage range, maximum output current, switching frequency, and thermal resistance, can be found in the product datasheet.

Semtech provides comprehensive technical documentation and support for the SC4609MLTRT, including datasheets, application notes, and evaluation boards. These resources help designers quickly and easily integrate the regulator into their applications and optimize performance. The device is commonly used in a wide range of industrial and consumer electronics applications where efficient and reliable power conversion is essential.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess