EN
  • EN
  • DE

IRM-56384F65

Part No IRM-56384F65
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Description IR Receiver 940nm 38kHz 3-Pin SIP Carton
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065645-IRM-56384F65
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRM-56384F65 CAD Model

Description

The IRM-56384F65 is a miniature Infrared Remote Control Receiver Module from Everlight Electronics Co., Ltd. This module is designed for receiving infrared signals transmitted from remote controls, typically operating at a carrier frequency of 38kHz. It integrates a photodiode, preamplifier, and filter in a single compact package. This makes it easy to implement in various consumer electronic devices for remote control functionality.

Applications:

  • Televisions: Used for receiving remote control signals in TVs.
  • DVD Players: Employed for remote control functionality in DVD players.
  • Set-Top Boxes: Utilized for remote control operation in set-top boxes.
  • Audio Equipment: Used in audio amplifiers, receivers, and other audio devices for remote control.
  • Air Conditioners: Incorporated in air conditioners for remote temperature and fan speed control.

Features:

  • Miniature Package: Compact size allows for easy integration into various devices.
  • 38kHz Carrier Frequency: Optimized for receiving signals from standard infrared remote controls operating at 38kHz.
  • Built-in Photodiode: Integrated photodiode for detecting infrared light.
  • Preamplifier and Filter: Built-in preamplifier and filter to improve signal reception and reduce noise.
  • Low Power Consumption: Designed for low power operation, extending battery life in remote controls.

Benefits:

  • Easy to Use: Simple integration into existing circuits with minimal external components required.
  • Improved Signal Reception: Built-in preamplifier and filter improve the quality of the received signal.
  • Reliable Performance: Designed for reliable operation in various environments.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.

Additional Details:

The IRM-56384F65 typically operates on a supply voltage of 5V. The output signal is a digital signal that can be directly connected to a microcontroller or other digital logic circuit. The module has a specific viewing angle for optimal signal reception. It is designed to be immune to ambient light and noise. The operating temperature range is typically -25°C to +85°C. The device is RoHS compliant. The IRM-56384F65 is a reliable and cost-effective solution for adding infrared remote control functionality to a wide range of electronic devices.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess