EN
  • EN
  • DE

SC420IMLTRT

Part No SC420IMLTRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Max Output Current 2 A
Max Power Dissipation 660 mW
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Drivers 2
Number of Outputs 2
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1091563-SC420IMLTRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC420IMLTRT CAD Model

Description

The SC420IMLTRT is a power management integrated circuit (PMIC) from Semtech Corporation. It's designed to provide efficient power conversion and regulation for a variety of electronic devices. This PMIC is particularly well-suited for portable applications due to its compact size and low power consumption.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices
  • Battery-powered equipment

Features:

  • High efficiency DC-DC conversion: Maximizes power efficiency to extend battery life.
  • Multiple output voltage rails: Provides several regulated voltage outputs to power different components within a system.
  • Integrated power MOSFETs: Reduces the need for external components, simplifying the design and reducing board space.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • Over-voltage protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Over-current protection (OCP): Prevents damage from excessive current draw.
  • Short-circuit protection (SCP): Protects the device and the system from short circuits.
  • Thermal shutdown protection: Shuts down the device if the temperature exceeds a safe limit.
  • Compact package: Designed for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency conversion and low quiescent current help maximize battery runtime.
  • Simplified system design: Integrated features reduce the need for external components, making design easier and faster.
  • Reduced board space: Compact package allows for smaller and more densely populated circuit boards.
  • Improved system reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Cost-effective solution: Integrated features and high efficiency can reduce overall system cost.
  • Versatile power management: Multiple output voltage rails support a wide range of devices and applications.
  • Enhanced safety: Protection mechanisms ensure device and system safety.

The SC420IMLTRT utilizes advanced power management techniques to achieve high efficiency and low power consumption. This makes it an ideal choice for portable devices where battery life is a critical concern. The integrated protection features further enhance the reliability and safety of the device, making it suitable for demanding applications. The small package size allows for integration into compact electronic devices without compromising performance.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess