EN
  • EN
  • DE

SC1112ATS.TR

Part No SC1112ATS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314453-SC1112ATS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1112ATS.TR CAD Model

Description

The SC1112ATS.TR is a synchronous step-down (buck) regulator IC manufactured by Semtech. It is designed for high-efficiency power conversion, typically used in portable devices and other battery-powered applications. The device offers features like integrated power MOSFETs, adjustable output voltage, and comprehensive protection features.

Applications

  • Portable Electronics: Powering smartphones, tablets, and other handheld devices.
  • Battery-Powered Systems: Ideal for applications requiring efficient power conversion from a battery source.
  • Point-of-Load Regulation: Provides a stable and regulated voltage source for specific components within a system.
  • Embedded Systems: Used in embedded systems for efficient power management.

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Integrated Power MOSFETs: Simplifies design and reduces component count by integrating the power MOSFETs.
  • Adjustable Output Voltage: Allows customization of the output voltage via external resistors.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits on the output.
  • Thermal Shutdown: Shuts down the device when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for external control of the device's on/off state.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity.
  • Improved System Reliability: Comprehensive protection features enhance system robustness.
  • Precise Voltage Regulation: Ensures stable and accurate output voltage for optimal performance.
  • Reduced Board Space: Compact package allows for smaller and more densely packed designs.

Additional Details

The SC1112ATS.TR operates with a wide input voltage range, suitable for various power sources. The switching frequency is optimized for efficiency and low EMI. The device is typically packaged in a thermally enhanced package to facilitate heat dissipation. Consult the datasheet for detailed electrical characteristics, application circuits, and layout recommendations. The part is RoHS compliant.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess