EN
  • EN
  • DE

RCLAMP2574N.TCT

Part No RCLAMP2574N.TCT
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 2.5VWM 20VC 10SLP / ESD Suppressor Diode Diode Array Uni-Dir 2.5V 10-Pin SLP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 2.5V (Max)
Minimum Breakdown Voltage 2.7V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 40A (8/20μs)
Power Dissipation - Pd 1000W (1kW)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 3.75pF @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SLP3020N10
Win Source Part Number 027259-RCLAMP2574N.TCT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name RClamp2574N
Introduction Date October 20, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RCLAMP2574N.TCT CAD Model

Description

The Semtech Corporation RClamp2574N is a steering type rail-to-rail circuit protection device.

  • Type: steering type rail-to-rail
  • Application: general-purpose
  • Mounting Package: SMD (SMT)
  • Channels: eight unidirectional
  • Protection: power line
  • Capacitance: 3.75pF @ 1MHz
  • Stand-off voltage: 2.5V (Max)
  • Minimum breakdown voltage: 2.7V
  • Maximum clamping voltage: 20V
  • Peak pulse currents: up to 40A (8/20μs)
  • Power dissipation: 1000W (1kW)
  • Status: active
  • Temperature range: -55°C to 85°C (TA)
  • Compliance: halogen-free compliant
  • Usage: commonly used
  • Popularity rating: high

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8579 $55.7370
70+ $1.5245 $106.7150
105+ $1.4768 $155.0640
140+ $1.4292 $200.0880
185+ $1.3815 $255.5775
245+ $1.2386 $303.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess