EN
  • EN
  • DE

RCLAMP1654-TCT-A

Part No RCLAMP1654-TCT-A
Manufacturer Semtech Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case QFN
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 711837-RCLAMP1654-TCT-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCLAMP1654-TCT-A CAD Model

Description

The RCLAMP1654-TCT-A is a transient voltage suppressor (TVS) diode array designed and manufactured by Semtech Corporation. This device is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and other surge events. It is commonly used in high-speed data interfaces and communication lines to ensure the reliability and longevity of electronic systems.

Applications

  • USB 3.2 and USB 4 interfaces
  • HDMI 2.1 and DisplayPort interfaces
  • Thunderbolt ports
  • High-speed Ethernet (up to 10 Gbps)
  • Antenna Protection
  • Mobile Devices

Features

  • Low clamping voltage: Provides excellent protection by quickly clamping transient voltages to a safe level.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small form factor: Compact package design allows for easy integration into space-constrained applications.
  • ESD protection: Offers robust protection against electrostatic discharge events, meeting industry standards such as IEC 61000-4-2.
  • High surge capability: Withstands high surge currents without degradation, ensuring long-term reliability.
  • Lead-free and RoHS compliant: Meets environmental regulations for hazardous substances.
  • Transient protection: Protects VBUS, D+, D-, and ID pins.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to ESD and surge events, reducing downtime and maintenance costs.
  • Improved signal integrity: Low capacitance ensures minimal impact on high-speed data signals, maintaining signal quality.
  • Reduced board space: Small form factor allows for integration into compact electronic devices.
  • Compliance with industry standards: Meets relevant ESD and surge protection standards, ensuring product compliance and safety.
  • Cost-effective protection: Provides a cost-efficient solution for protecting sensitive electronic components.

Additional Details

The RCLAMP1654-TCT-A typically comes in a small surface-mount package (e.g., TDFN or similar) to facilitate automated assembly. It is designed to protect four high-speed data lines plus power lines. Key electrical specifications include the clamping voltage, capacitance, peak pulse current, and reverse standoff voltage, all of which are detailed in the product datasheet. It’s crucial to consult the datasheet for specific application guidelines and recommended layout practices to ensure optimal performance and protection.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess