EN
  • EN
  • DE

RCLAMP0524PA

Part No RCLAMP0524PA
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Ultra Low Capacitance TVS Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1242089-RCLAMP0524PA
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCLAMP0524PA CAD Model

Description

The RCLAMP0524PA is a 4-channel, low capacitance Transient Voltage Suppressor (TVS) array designed by Semtech Corporation. It's primarily used for protecting sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events.

Applications

  • Cellular Phones: Provides ESD protection for I/O ports.
  • Portable Devices: Protects data lines and power inputs from voltage surges.
  • Handheld Devices: Used in PDAs and other handheld electronics.
  • USB Interfaces: Protects USB data lines from ESD events.
  • HDMI Interfaces: Safeguards HDMI ports in televisions and displays.
  • Ethernet Ports: Offers protection for Ethernet communication lines.

Features

  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • 4-Channel Protection: Offers protection for four separate lines in a single package.
  • ESD Protection: Exceeds IEC 61000-4-2 Level 4 standards, providing robust ESD protection.
  • Low Clamping Voltage: Quickly clamps transient voltages to a safe level, protecting downstream components.
  • Small Package Size: Available in a compact package, ideal for space-constrained applications.
  • Lead-Free Finish: RoHS compliant, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to ESD and surge events, improving overall system reliability.
  • Reduced Downtime: Prevents equipment failure caused by voltage transients, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance design ensures minimal signal distortion, maintaining signal integrity in high-speed applications.
  • Simplified PCB Layout: Integration of multiple protection channels in a single package simplifies PCB layout and reduces component count.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic equipment.

Additional Details

The RCLAMP0524PA is available in a small package, making it suitable for portable and space-sensitive applications. It features a typical capacitance of less than 0.5 pF, making it ideal for high-speed data lines. The device offers a low clamping voltage to protect downstream components from overvoltage stress. It's designed to meet international standards for ESD protection, ensuring reliable performance in harsh environments. The device is also lead-free and RoHS compliant.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
2,240+ $0.0447 $100.1280
3,465+ $0.0433 $150.0345
4,775+ $0.0419 $200.0725
6,175+ $0.0405 $250.0875
8,265+ $0.0363 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,000 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess