EN
  • EN
  • DE

PT86C522-VC-B

Part No PT86C522-VC-B
Manufacturer National Semiconductor (TI)
Catalog Specialized ICs
Description FORMER PICO POWER PRODUCTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr National Semiconductor (TI)
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 283421-PT86C522-VC-B
Ultra Librarian 3D Model Ultra Librarian PT86C522-VC-B CAD Model

Description

The PT86C522-VC-B, manufactured by National Semiconductor (now Texas Instruments), is a microcontroller designed for diverse embedded applications. As part of a family of microcontrollers, it offers a combination of processing capabilities, memory, and peripheral interfaces suitable for real-time control and data processing.

Applications

  • Industrial Automation: Employed in industrial automation systems for controlling machinery and monitoring processes.
  • Consumer Electronics: Integrated into consumer electronic devices for managing user interfaces and controlling functionality.
  • Automotive Systems: Utilized in automotive applications for controlling various vehicle systems.
  • Medical Devices: Used in medical devices for data acquisition, control, and monitoring.

Features

  • 8-bit Architecture: Features an 8-bit architecture that provides an optimal balance of performance and efficiency.
  • On-Chip Memory: Includes integrated memory for program storage and data management.
  • Communication Interfaces: Equipped with UART, SPI, and I2C interfaces for communication with external devices.
  • GPIO Ports: Offers multiple general-purpose input/output (GPIO) ports for versatile connectivity.
  • Timers/Counters: Incorporates timers and counters for precise timing and event management.
  • Interrupt Handling: Supports interrupt handling for real-time response to external events.

Benefits

  • Efficient Control: Enables efficient control of various electronic systems with its integrated features.
  • Real-Time Operation: Supports real-time data processing and control using its timers and interrupt handling capabilities.
  • Versatile Connectivity: Provides versatile connectivity with various communication interfaces.
  • Compact Design: Allows for compact system designs through its integrated memory and peripheral interfaces.
  • Cost-Effective: Delivers a cost-effective solution for embedded applications requiring a balance of processing power and features.

Additional Details

The PT86C522-VC-B operates within a specific voltage range (e.g., 3.0V to 5.5V) and temperature range. The specific memory capacity (RAM and ROM/Flash) depends on the configuration. Detailed specifications regarding clock speed, power consumption, and pinout configuration are available in the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess