The RSF2WSGT-730R24 is a thick film resistor manufactured by Yageo. It is designed for general purpose applications that require reliable and stable resistance. The '730R24' portion of the name indicates a resistance value of 730 Ohms with a specific tolerance, which is important for circuit design considerations.
Applications
- General-purpose circuit applications.
- Voltage dividers in electronic circuits.
- Current limiting in LED circuits.
- Pull-up and pull-down resistors in digital circuits.
Features
- Thick film construction for durability.
- Stable resistance values.
- Compact size for space-constrained designs.
- Lead-free terminations compliant with RoHS standards.
Benefits
- Reliable performance in various environments.
- Easy to solder and handle.
- Cost-effective solution for general purpose resistance requirements.
- Suitable for automated assembly processes.
Additional Details
The RSF series from Yageo typically uses a metal glaze resistive element fired onto a ceramic substrate. The '2WS' likely refers to a power rating of 2 Watts, indicating a higher power handling capacity than standard resistors. The 'GT' is likely a manufacturing or packaging code. It is a through-hole resistor, facilitating easy mounting and soldering. The resistance tolerance will be specified in the datasheet.