EN
  • EN
  • DE

ADV7342BSTZ-3

Part No ADV7342BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173769-ADV7342BSTZ-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7342BSTZ-3 CAD Model

Description

ADV7342BSTZ-3 High-Quality Video Encoder

The ADV7342BSTZ-3 is a state-of-the-art video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This encoder is part of the ADV734x family of 10-bit, high-speed video encoders that provide a complete, single-chip solution for generating analog video signals in various formats.

The ADV7342BSTZ-3 supports a wide array of video input formats including YCrCb, RGB graphics, and HD component video, making it highly versatile and suitable for a range of multimedia applications. It offers a flexible interface with both digital and analog inputs, accommodating the needs of different video sources and systems.

Main Features of ADV7342BSTZ-3:

  • High-Quality Video Encoding: The device features 10-bit resolution encoding which ensures high-quality video output with fine detail and color fidelity.
  • Multiformat Support: It supports various output formats including S-video (Y/C), composite video, and component video (YPbPr/RGB), providing compatibility with numerous display and recording devices.
  • Advanced Color Control: The encoder includes advanced color control features such as hue, brightness, contrast, saturation, and sharpness adjustments, enabling precise calibration of the video output.
  • Programmable Video Output Modes: Users can program the ADV7342BSTZ-3 to output video in standard definition (SD), enhanced definition (ED), and high definition (HD) resolutions, ensuring support for a wide range of display standards.
  • Integrated PLL: The built-in phase-locked loop (PLL) circuitry simplifies the system design by reducing the number of external components required for clock generation.

The ADV7342BSTZ-3 is housed in a compact 64-lead LQFP surface-mount package, making it suitable for space-constrained applications. Its low power consumption and efficient thermal characteristics make it an excellent choice for portable and handheld devices, as well as for industrial and automotive video systems.

Whether you are developing a professional video broadcasting system, a high-definition video recorder, or a sophisticated video conferencing solution, the ADV7342BSTZ-3 from Analog Devices Inc. is designed to deliver superior video performance and reliability.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess