EN
  • EN
  • DE

RClamp0514M

Part No RClamp0514M
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description RailClamp® Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1242085-RClamp0514M
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RClamp0514M CAD Model

Description

The RClamp0514M is a TVS (Transient Voltage Suppression) diode array from Semtech, designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It integrates multiple TVS diodes in a single package to protect multiple I/O lines.

Applications:

  • Mobile Phones: Protection of I/O ports, keypads, and display interfaces.
  • Portable Devices: Protection for USB, HDMI, and audio ports in devices like tablets and MP3 players.
  • Data Lines: Protection of data communication lines such as USB, Ethernet, and RS-232.
  • Microcontroller Protection: Shielding microcontroller I/O pins from ESD and surge events.
  • Automotive Electronics: Protection of automotive communication and control systems.

Features:

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage spike during transient events.
  • Low Capacitance: Minimizes signal degradation, making it suitable for high-speed data lines.
  • Small Footprint: Compact package saves valuable board space.
  • Multi-Line Protection: Protects multiple I/O lines with a single device.
  • ESD Protection: Exceeds industry standard ESD protection levels (e.g., IEC 61000-4-2).
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD and surge damage, improving overall system reliability.
  • Reduced Downtime: Prevents failures caused by transient events, minimizing downtime and repair costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by safeguarding against electrical stress.
  • Simplified Design: Single package simplifies PCB layout and reduces component count.
  • High-Speed Signal Integrity: Low capacitance ensures minimal impact on signal integrity in high-speed applications.

Additional Details:

The RClamp0514M typically comes in a small surface-mount package. Key specifications include breakdown voltage, clamping voltage, capacitance, and peak pulse current. The exact specifications will vary slightly depending on the specific variant. The device is designed to respond quickly to transient events, diverting the surge current away from the protected circuitry. Datasheets should be consulted for precise specifications, application notes, and recommended PCB layout guidelines.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2267 $51.0075
540+ $0.1860 $100.4400
835+ $0.1802 $150.4670
1,150+ $0.1744 $200.5600
1,485+ $0.1686 $250.3710
1,985+ $0.1512 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess