EN
  • EN
  • DE
  • IT

MAX16935SAUE/V+T

Part No MAX16935SAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/5V 3.5A TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 3.5A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 701949-MAX16935SAUE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16935
Introduction Date December 06, 2013
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16935SAUE/V+T CAD Model

Description

Maxim Integrated MAX16935SAUE/V+T Automotive Step-Down Converter

The MAX16935SAUE/V+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous demands of automotive applications. This advanced power management integrated circuit (PMIC) is adept at converting a higher input voltage to a lower output voltage with exceptional precision and energy efficiency, making it an ideal choice for powering various electronic components within vehicles.

Encased in a compact 16-pin TSSOP-EP package, the MAX16935SAUE/V+T operates over a wide input voltage range of 3.5V to 36V, which is suitable for handling standard automotive battery voltages, including during cold crank and load dump scenarios. Its output voltage is adjustable from 1V up to 10V, allowing for versatility in application across different automotive subsystems requiring different voltage levels. Additionally, the device is capable of delivering up to 3.5A of continuous output current, ensuring reliable performance even under high load conditions.

One of the key features of this step-down converter is its high switching frequency, which can be set up to 2.2MHz. This high frequency enables the use of smaller, more cost-effective external components, such as inductors and capacitors, reducing the overall footprint and cost of the power supply design. Moreover, the integrated synchronous rectification enhances efficiency, particularly at higher switching frequencies and lower output voltages, which is critical for reducing thermal stress and improving system reliability.

The MAX16935SAUE/V+T is equipped with a plethora of protection features to ensure the safety and longevity of both the converter and the system it powers. This includes cycle-by-cycle current limit, thermal shutdown, and short-circuit protection. Furthermore, the device boasts a spread spectrum capability that helps minimize electromagnetic interference (EMI), a significant consideration in the design of automotive electronics.

Designed to meet the AEC-Q100 standard for automotive quality, the MAX16935SAUE/V+T is a robust and dependable choice for designers looking to create efficient, high-performance power systems in the automotive environment.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9189 $58.7835
36+ $3.2155 $115.7580
56+ $3.1150 $174.4400
77+ $3.0146 $232.1242
100+ $2.9141 $291.4100
133+ $2.6126 $347.4758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,696 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess