EN
  • EN
  • DE

701001

Part No 701001
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 100OHM 2854K BEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance in Ohms @ 25°C 100
Resistance Tolerance ±0.2°C
B Value Tolerance ±0.8%
B0/50 2854K
B25/85 2873K
Temperature Range - Operating -80°C ~ 100°C
Length - Lead Wire 3.00" (76.20mm)
Mounting Type Free Hanging
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1542978-701001
Ultra Librarian 3D Model Ultra Librarian 701001 CAD Model

Description

N

You May Also Be Interested in

Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Murata Electronics North America
THERMISTOR NTC 10KOHM 3936K BEAD
Need more? Email Us
Vishay
THERM NTC 47KOHM 3740K RING LUG
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3960K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3969K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10OHM 3096K DISC
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 10KOHM 3969K PROBE
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 20KOHM 3960K DO35
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess