EN
  • EN
  • DE

SKM150GB128D

Part No SKM150GB128D
Manufacturer Semikron
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 324670-SKM150GB128D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM150GB128D CAD Model

Description

The SKM150GB128D is an IGBT module manufactured by Semikron. It's a power semiconductor device used for switching and controlling high voltages and currents in various electronic applications. IGBTs (Insulated Gate Bipolar Transistors) combine the advantages of both MOSFETs and bipolar junction transistors, offering high input impedance and high current carrying capabilities. This particular module is designed for applications requiring efficient and reliable power switching.

Applications:

  • Motor drives for industrial automation and robotics.
  • Uninterruptible power supplies (UPS) for critical equipment.
  • Welding equipment for precise current control.
  • Renewable energy systems such as solar inverters and wind turbines.
  • Power factor correction (PFC) circuits.

Features:

  • IGBT technology: Provides efficient and fast switching performance.
  • Low saturation voltage: Minimizes power losses during conduction.
  • Integrated freewheeling diodes: Protects the IGBTs from reverse voltage.
  • Short-circuit protection: Protects the module from damage due to overcurrent conditions.
  • Isolated base plate: Simplifies heat sink mounting and provides electrical isolation.

Benefits:

  • High efficiency: Minimizes power losses and improves system performance.
  • Reliable switching: Offers robust and dependable switching operation.
  • Easy to mount and connect: Simplifies installation in various applications.
  • Compact size: Reduces the overall footprint of the power electronics system.
  • Long lifespan: Provides durable performance in demanding environments.

Additional Details:

The SKM150GB128D typically operates at a voltage of 1200V (the '12' in the part number generally corresponds to this) and a current rating of 150A. The 'D' at the end often indicates a specific package type or internal configuration. This module's specifications, including maximum ratings, thermal characteristics, and switching parameters, are detailed in the Semikron datasheet. Proper heat sinking is crucial for ensuring reliable operation of the IGBT module. It's essential to select a heat sink that can adequately dissipate the heat generated by the IGBTs under the specified operating conditions. Furthermore, the gate drive circuitry should be carefully designed to provide the appropriate gate voltage and current to ensure optimal switching performance and protection of the IGBTs. The integrated freewheeling diodes are typically fast recovery diodes, designed to handle the reverse recovery current generated during switching transitions. Detailed application notes and design guidelines are usually available from Semikron to assist engineers in implementing the SKM150GB128D in their power electronic circuits.

You May Also Be Interested in

Samsung
Lowest to $1.3642
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Lowest to $0.0658
Freescale Semiconductor - NXP
Lowest to $4.5230
Semtech Corporation
ULTRA-LOW POWER INTEGRATED UHF TRANSCEIVER / Lowest Power Integrated UHF Transceiver Short Range Devices
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess