EN
  • EN
  • DE

MKW01Z128CHN

Part No MKW01Z128CHN
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz
Data Rate (Maximum) 600kbps
Power - Output 17dBm
Sensitivity -120dBm
Memory Size 128kB Flash, 16kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 6
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 16mA ~ 17mA
Current - Transmitting 16mA ~ 95mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 60-VFLGA Exposed Pad
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812679-MKW01Z128CHN
Ultra Librarian 3D Model Ultra Librarian MKW01Z128CHN CAD Model

Description

The NXP MKW01Z128CHN is a highly integrated, low-power, 2.4 GHz wireless microcontroller that is part of the Kinetis W series. Designed for smart energy, industrial, and home automation markets, this device offers a robust and flexible solution for wireless applications. The MKW01Z128CHN combines a rich set of peripherals with a powerful ARM Cortex-M0+ core, delivering exceptional performance and energy efficiency.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a balanced mix of control efficiency and power consumption.
  • Memory: 128 KB of flash memory and 16 KB of SRAM to support complex applications and minimize the need for external memory components.
  • RF Transceiver: Integrated 2.4 GHz transceiver supporting IEEE 802.15.4 protocol, enabling connectivity for a wide range of wireless applications.
  • Power Efficiency: Multiple power modes, including a low-power run mode and an ultra-low-power stop mode, to ensure optimal battery life for portable devices.
  • Peripherals: A variety of on-chip peripherals including ADC, DAC, timers, and serial communication interfaces (SPI, I2C, UART) to interface with sensors and other external devices.
  • Security: Features hardware AES encryption and decryption engine to provide secure data communication.

Applications

The MKW01Z128CHN is ideal for a range of wireless applications, such as:

  • Smart Energy & Metering
  • Home and Building Automation
  • Industrial Control
  • Internet of Things (IoT) Devices

Development Support

NXP offers comprehensive development support for the MKW01Z128CHN with software drivers, sample code, and evaluation boards. This facilitates rapid development and prototyping, helping to reduce time-to-market for innovative wireless solutions.

Quality and Reliability

Built with NXP's commitment to quality and reliability, the MKW01Z128CHN is designed to meet the stringent demands of the wireless communications market, ensuring stable and reliable operation across a wide range of environmental conditions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0224 $96.0448
3+ $39.4030 $118.2090
4+ $38.1717 $152.6868
6+ $36.9403 $221.6418
8+ $35.7090 $285.6720
10+ $32.0150 $320.1500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,739 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess