EN
  • EN
  • DE

DQ28C256-200

Part No DQ28C256-200
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026195-DQ28C256-200
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DQ28C256-200 CAD Model

Description

The DQ28C256-200 is a high-performance, 256K (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ. This EEPROM offers a combination of fast access times and low power consumption, making it suitable for various embedded applications. The -200 designation indicates a 200ns access time.

Applications

  • Embedded systems: For storing configuration data, calibration parameters, and boot code.
  • Industrial control systems: For storing program code and data in programmable logic controllers (PLCs) and other industrial equipment.
  • Instrumentation: For storing calibration data and setup parameters in test and measurement equipment.
  • Telecommunications equipment: For storing configuration data and firmware in network devices.
  • Automotive electronics: For storing calibration data and program code in engine control units (ECUs) and other automotive systems.

Features

  • 256K (32K x 8) memory organization: Provides a large storage capacity for program code and data.
  • CMOS technology: Offers low power consumption for battery-powered applications.
  • Fast access time (200ns): Enables quick data retrieval for real-time applications.
  • Electrically erasable and programmable: Allows for easy reprogramming and updating of stored data.
  • JEDEC standard pinout: Simplifies integration into existing systems.
  • TTL compatible inputs and outputs: Ensures compatibility with a wide range of microprocessors and microcontrollers.
  • Automatic page write operation: Simplifies write operations and reduces programming time.
  • Data polling for end-of-write detection: Allows for efficient monitoring of write operations.

Benefits

  • High performance: Fast access times enable efficient data retrieval for real-time applications.
  • Low power consumption: Suitable for battery-powered applications and reduces overall system power consumption.
  • Easy programmability: Electrically erasable and programmable, allowing for easy updating of stored data.
  • Large storage capacity: 256K memory organization provides ample storage space for program code and data.
  • Simplified system integration: JEDEC standard pinout and TTL compatible inputs/outputs simplify integration into existing systems.
  • Improved reliability: Data polling ensures accurate write operations and reduces the risk of data corruption.

Additional Details

The DQ28C256-200 typically operates from a single 5V power supply. It supports both byte-wide and page-mode write operations. The endurance rating (number of write cycles) is typically in the thousands, depending on operating conditions. Detailed specifications, including voltage ranges, operating temperatures, and timing diagrams, can be found in the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess