EN
  • EN
  • DE

DM28C64-250

Part No DM28C64-250
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032179-DM28C64-250
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM28C64-250 CAD Model

Description

The DM28C64-250 is a 64K (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ Technology. This non-volatile memory device can be electrically erased and reprogrammed, offering flexibility for applications requiring in-system updates or data storage where data retention is critical even when power is off. The '-250' suffix typically indicates an access time of 250 nanoseconds.

Applications

  • Embedded Systems: Storage for firmware, configuration data, and calibration parameters in embedded systems.
  • Data Logging: Recording sensor data or system events in data logging applications.
  • Industrial Control: Storing program code and parameters for programmable logic controllers (PLCs) and other industrial control equipment.
  • Telecommunications: Storing configuration data and network parameters in telecommunications equipment.
  • Consumer Electronics: Storing user preferences and settings in various consumer electronic devices.

Features

  • 64K (8K x 8) Memory Organization: Provides 64 kilobits of storage organized as 8192 bytes.
  • CMOS Technology: Low power consumption for battery-backed or energy-efficient applications.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming and updates.
  • Fast Access Time: Access time of 250 ns enables quick data retrieval.
  • JEDEC Standard Pinout: Industry-standard pinout for easy integration and compatibility.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed.
  • In-System Reprogrammability: Allows for firmware updates and configuration changes without removing the device from the system.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • Fast Access Time: Enables quick data retrieval for real-time applications.
  • Easy Integration: Standard pinout simplifies integration into existing designs.

Additional Details

The DM28C64-250 is a reliable and versatile EEPROM suitable for a wide range of applications. It operates on a single 5V power supply and features a typical access time of 250 nanoseconds. The CMOS technology ensures low power consumption, making it ideal for battery-backed applications. The device supports electrical erasure and programming, allowing for convenient in-system updates. The JEDEC standard pinout simplifies integration into existing designs. The device is offered in various package options, including DIP (Dual In-Line Package) and surface-mount packages. The DM28C64 is designed for applications where non-volatile data storage and in-system programmability are required. Data retention is typically specified for 10 years or more. Endurance is also typically specified to be 10,000 erase/write cycles. Prior to SEEQs acquisition by ST Microelectronics in 1999, SEEQ was a prominent manufacturer of EEPROM and EPROM devices.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess