EN
  • EN
  • DE

DM27128-25

Part No DM27128-25
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055620-DM27128-25
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM27128-25 CAD Model

Description

The DM27128-25 is a 128K (16K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by SEEQ. It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet light. The "-25" in the part number indicates a typical access time of 250 nanoseconds. This type of EPROM was commonly used in embedded systems, industrial control, and other applications requiring permanent data storage.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in microcontrollers and embedded processors.
  • Industrial Control Systems: Storing program code and calibration parameters in industrial control equipment.
  • Instrumentation: Employed in data loggers, test equipment, and other instruments for storing calibration data and measurement algorithms.
  • Robotics: Used to store robot control programs and trajectory data.
  • Gaming Consoles: Holding game code and system firmware in older gaming consoles.

Features:

  • 128K (16K x 8) Memory Organization: Provides 128 kilobits of storage capacity, organized as 16,384 bytes.
  • EPROM Technology: Allows for electrical programming and erasure using ultraviolet light.
  • 250ns Access Time: Offers a relatively fast access time of 250 nanoseconds for reading data.
  • Single 5V Power Supply: Operates from a single 5-volt power supply, simplifying system design.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for EPROMs, ensuring compatibility with other devices.

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data persistence.
  • Reprogrammable: Can be reprogrammed multiple times, allowing for firmware updates and design modifications.
  • Fast Access Time: Provides relatively fast data access for time-critical applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for industrial environments.
  • Cost-Effective: Offers a cost-effective solution for storing small to medium amounts of data in embedded systems.

The DM27128-25 requires a specialized EPROM programmer to write data to the device. The erasure process involves exposing the device to ultraviolet light through a quartz window on the package for a specified duration. Proper handling and storage are essential to prevent damage to the device. When replacing this component, ensure compatibility with the existing system's voltage, timing, and pinout requirements. Consider modern alternatives like EEPROMs or Flash memory for applications requiring frequent reprogramming or in-system programmability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess