EN
  • EN
  • DE

MAX5678ETJ+T

Part No MAX5678ETJ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704735-MAX5678ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5678ETJ+T CAD Model

Description

Maxim Integrated MAX5678ETJ+T Product Overview

The MAX5678ETJ+T is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver unparalleled accuracy and stability in a compact package. This component is ideal for advanced industrial, automotive, and communication systems where precise analog control is paramount.

Key Features

  • Resolution: The MAX5678ETJ+T offers a 12-bit resolution, providing fine-grain control over analog outputs.
  • Output Range: It features a flexible output range that is programmable to match the needs of the specific application.
  • Interface: The device includes a serial peripheral interface (SPI) that ensures seamless integration with most microcontrollers and digital systems.
  • Accuracy: With excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications, the MAX5678ETJ+T ensures high accuracy in digital-to-analog conversions.
  • Package: It comes in a 32-pin TQFN package, which minimizes the footprint on the circuit board and is suitable for space-constrained applications.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environments.
  • Power Supply: It is designed for low-power operation, which helps to reduce overall power consumption in the system.

Applications

  • Industrial Control Systems
  • Automotive Systems
  • Communication Equipment
  • Data Acquisition Systems
  • Portable Battery-Powered Devices

The MAX5678ETJ+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for precision analog applications. Its robust design and advanced features make it a versatile choice for designers looking to enhance the performance and efficiency of their systems. Whether it's for controlling industrial machinery, tuning automotive electronics, or managing communication signals, the MAX5678ETJ+T stands out as a top-tier DAC solution.

With Maxim Integrated's reputation for excellence, the MAX5678ETJ+T is sure to be a valuable asset in any application requiring precise and reliable digital-to-analog conversion.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess