EN
  • EN
  • DE

MAX5917AESE+T

Part No MAX5917AESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP SWITCH 65V 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 400mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 704808-MAX5917AESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5917
Introduction Date July 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5917AESE+T CAD Model

Description

Maxim Integrated MAX5917AESE+T Hot Swap Controller

The Maxim Integrated MAX5917AESE+T is a state-of-the-art hot swap controller designed to ensure safe board insertion and removal from live backplanes. This advanced component is housed in a compact 16-pin SOIC package, making it suitable for space-constrained applications that require precise power management and control.

With its integrated features, the MAX5917AESE+T provides electronic circuit protection by limiting the inrush current during plug-in events. This protection is crucial for preventing damage to connectors, backplane traces, and power supply components, which could otherwise be caused by sudden surges of current. The device is capable of operating over a wide voltage range, from 1V to 20V, making it versatile for various system voltages.

The MAX5917AESE+T offers programmable current limit, circuit breaker, and fault timer functionalities, giving designers the flexibility to tailor the protection features to the specific needs of their applications. The programmable current limit allows for precise control over the maximum amount of current that can be drawn, while the circuit breaker function ensures that overcurrent conditions are quickly detected and addressed. Additionally, the fault timer feature provides a controlled response time to overcurrent events, preventing nuisance tripping and allowing for the safe handling of transient conditions.

Another key feature of the MAX5917AESE+T is its undervoltage and overvoltage protection. This ensures that the device will not enable power to the load if the input voltage is outside the programmed operating range, further safeguarding the system against potential power supply anomalies.

For ease of monitoring and diagnostics, the MAX5917AESE+T includes a fault indicator output. This output can be used to signal a microcontroller or other monitoring circuitry in the event of a fault condition, facilitating rapid system response and recovery.

Overall, the MAX5917AESE+T is a robust and reliable solution for hot swap applications, offering enhanced protection features and programmability to meet the stringent requirements of high-availability systems. Its integration into server farms, telecom equipment, and industrial systems can significantly improve operational safety and reliability.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess