EN
  • EN
  • DE

DE2816A-250

Part No DE2816A-250
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020195-DE2816A-250
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE2816A-250 CAD Model

Description

The DE2816A-250 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ. This non-volatile memory device is designed for applications requiring data storage that can be electrically erased and reprogrammed. The '-250' likely refers to its access time of 250 nanoseconds. EEPROMs are widely utilized in systems where firmware updates or configuration settings need to be stored and updated easily.

Applications:

  • Firmware Storage: In embedded systems, storing the operational code of the device.
  • Configuration Settings: Storing user preferences and system parameters.
  • Data Logging: In industrial and scientific equipment, recording sensor data.
  • Serial Presence Detect (SPD) in Memory Modules: Storing module information in RAM modules.
  • Robotics Control: Storing program data for robotic movements.

Features:

  • Electrically Erasable: Allows for in-system reprogramming.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Time: 250ns access time enables quick data retrieval.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Endurance: Specified number of erase/write cycles.

Benefits:

  • Flexibility: Allows for easy updates and modifications.
  • Data Retention: Ensures data is preserved even without power.
  • Reliable Performance: Provides stable and consistent data storage.
  • Efficient Operation: Low power consumption extends battery life.
  • Simplified Design: Easy to integrate into various systems.

Additional Details:

The DE2816A-250 typically comes in a DIP package. Key specifications include memory capacity, operating voltage, and operating temperature range. Refer to the SEEQ datasheet for detailed information. The number of erase/write cycles is a critical parameter to consider for longevity in write-intensive applications. Proper programming voltages and timing must be adhered to for successful operation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess