Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259308-SSG4224
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSG4224 CAD Model

Description

The SSG4224 is a transient voltage suppressor (TVS) diode manufactured by SECOS. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This device offers a fast response time and low clamping voltage, making it suitable for a variety of applications where transient voltage protection is critical.

Applications:

  • Data lines: Protection for I/O interfaces, Ethernet ports, and communication lines.
  • Consumer electronics: Safeguarding against ESD and surge events in televisions, set-top boxes, and audio equipment.
  • Industrial equipment: Protecting sensors, control circuits, and communication interfaces from voltage transients.
  • Automotive electronics: Protecting sensitive automotive systems from voltage spikes and surges.
  • Power supplies: Providing overvoltage protection for power supply inputs and outputs.

Features:

  • Low clamping voltage: Provides effective transient voltage suppression, minimizing stress on protected components.
  • Fast response time: Responds quickly to transient events, diverting surge current away from sensitive circuits.
  • Small package size: Allows for compact designs and easy integration into existing circuits.
  • High surge capability: Capable of handling high surge currents without degradation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced system reliability: Protects electronic circuits from damage caused by voltage transients, improving overall system reliability.
  • Reduced downtime: Minimizes equipment downtime due to transient voltage events.
  • Cost-effective protection: Provides a cost-effective solution for transient voltage suppression.
  • Simplified circuit design: Simplifies circuit design by providing a single-component solution for transient voltage protection.
  • Extended product lifespan: Helps to extend the lifespan of electronic equipment by protecting it from voltage transients.

The SSG4224 is typically available in a small surface-mount package, such as an SOD-323 or similar. Its key electrical characteristics include a standoff voltage (the maximum voltage the device can withstand without conducting), a clamping voltage (the maximum voltage that the device will allow to pass during a transient event), and a peak pulse current (the maximum surge current the device can handle). Consult the manufacturer's datasheet for specific details on these parameters and for information on derating the device under different operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention