EN
  • EN
  • DE

TM171ODM14R

Part No TM171ODM14R
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description MODICON M171 OPTIMIZED DISPLAY 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Programmable (PLC, PAC)
Mfr Schneider Electric
Series Modicon M171
Package Box
Product Status Active
Number of Inputs and Type 5 - Analog
Number of Outputs and Type 9 - Analog (5), Relay (4)
Expandable Non-Expandable
Voltage - Supply 100 ~ 240VAC
Display Type LED - Red Characters
Number Of Characters Per Row 3
Communications RS-485
Mounting Type DIN Rail
Temperature Range - Operating -20°C ~ 55°C
Ingress Protection IP20
Approval Agency CE, CSA, cURus, EAC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1055616-TM171ODM14R
Ultra Librarian 3D Model Ultra Librarian TM171ODM14R CAD Model

Description

The TM171ODM14R is a programmable controller from the Modicon M171 series.

  • Series: Modicon M171
  • Display: LED, red characters
  • Number of Outputs: 9
  • Output Types: 5 analog, 4 relay
  • Expandable: no
  • Communication: RS-485
  • Voltage Supply: 100 ~ 240VAC
  • Temperature Range: -20°C to 55°C
  • Manufacturer: Schneider Electric
  • Status: active
  • Approvals: CE, CSA, cURus, EAC

You May Also Be Interested in

Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOGIC 24 IN 16 OUT 24V
Need more? Email Us
Omron
NJ501 FW 1.11 SECS GEM
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOGIC 20K PROG 64K DATA
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Panasonic
CONTROL LOGIC 8 IN 6 OUT 24V
Need more? Email Us
Schneider Electric
ZELIO SR2 10 I-O 24VDC W/DISPLAY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess