EN
  • EN
  • DE

2DI50Z-100

Part No 2DI50Z-100
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER TRANSISTOR MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1123561-2DI50Z-100
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DI50Z-100 CAD Model

Description

The 2DI50Z-100 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient and reliable performance in demanding environments. It combines the advantages of both MOSFETs and bipolar junction transistors, providing high input impedance and low on-state voltage.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed of AC motors.
  • Inverters: Employed in inverters for converting DC power to AC power in applications like solar power systems and UPS (Uninterruptible Power Supply) systems.
  • Welding Machines: Used in the power supplies of welding machines for precise control of the welding current.
  • Power Supplies: Utilized in high-power DC power supplies for industrial equipment.
  • Induction Heating: Integrated into induction heating systems for various industrial heating processes.

Features

  • High-Speed Switching: Offers fast switching speeds, reducing switching losses and improving efficiency.
  • Low Saturation Voltage: Minimizes power dissipation and improves overall performance.
  • High Input Impedance: Simplifies gate drive requirements.
  • Isolated Baseplate: Provides electrical isolation between the terminals and the mounting base, enhancing safety.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Benefits

  • Improved Efficiency: Reduces energy consumption and lowers operating costs due to low saturation voltage and fast switching.
  • Enhanced Reliability: Ensures stable and dependable operation, minimizing downtime.
  • Simplified System Design: High input impedance makes gate driving easier.
  • Compact Size: Enables the development of smaller and more compact power electronic systems.
  • Increased Safety: Isolated baseplate enhances safety by preventing electrical shock hazards.

Additional Details

The 2DI50Z-100 typically includes internal diodes for freewheeling and reverse recovery. Its construction incorporates high-quality materials to withstand thermal stress and ensure long-term reliability. The module is designed to be mounted on a heatsink for efficient heat dissipation. Key specifications include a collector-emitter voltage (VCE), collector current (IC), and gate-emitter voltage (VGE). Detailed datasheets provide comprehensive information on electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess