EN
  • EN
  • DE

NJ501-FW111-GM

Part No NJ501-FW111-GM
Manufacturer Omron
Catalog Controllers - Programmable (PLC, PAC)
Description NJ501 FW 1.11 SECS GEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Features -;5;9;7;10;8;3;4;2;1;2084;1920;4017;1050;966;2039;1481;600373;2171;2744;2488;1885;2330;2198;2178;2173;2212;5549;4907;600362;236;602049;1110;277;68;4008;1597;4106;4819;3473;1568;2946;281;818;0;3821;82644;20168;5150;117163;14315;32240;113776;20328;50765;49211;48816;90290;45772;45773;45774;47198;36702;36703;36704;36705;45775;45776;36706;36707;36708;36709;22017;46297;46298;46299;46300;45792;46301;46302;46304;90702;90698;90699;90700;90701;90697;73763;48482;46077;46078;46079;54246;55278;88787;88789;63243;63330;119253;45788;45783;45785;45784;66413;45781;45786;45787;45782;64353;45789;48537;117338;45791;110299;94685;105175;105176;126045;94943;121043;104749;23586;23587;23588;46243;23589;23590;36698;23594;23595;23596;23597;46244;63988;63989;63990;63991;23605;23606;120475;104264;104341;104359;104360;104363;122804;104364;121677;45790;46306;45777;34583;3696;37695;50766;86703;16707;95851;94894;94884;94895;107039;119591;47513;545;76014;88788;88790;88792;104265;104144;23607;62;61;3;804;17;0;2;4;7;1;39668;39669;121341;121343;169299;169302;203181;203183;487337;793360;229005;229006;639821;433940;487361;249735;249737;478022;249738;249739;793361;267827;813501;281416;281422;487338;281423;662095;281424;281425;478023;295540;295541;487339;64010;64012;705486;433946;64013;430029;64014;639823;433955;744021;751514;736318;752445;80389;80390;487346;433944;675067;639822;80391;80392;639814;433957;704471;92595;464573;767726;767727;763021;103714;103717;103718;103719;737113;103720;478118;103721;103722;433948;112647;705487;430030;433941;639827;810523;433956;639825;639818;433942;639816;433952;433938;433951;705488;660995;712385;151930;639828;433947;705489;151931;151932;151933;639819;433950;639824;433959;159365;639815;433954;736317;433958;766973;767728;433939;180531;639829;433949;186426;639820;433945;186428;186429;433953;194897;433943;639817;424584;1;382328;39668;39675;121341;487356;121349;121350;121351;169304;169307;203181;203183;203185;717814;203186;203189;203192;487361;813502;675068;249737;487355;249741;249742;249743;717813;249744;249745;249746;249749;267828;267829;281417;281418;704576;281419;281420;281421;281422;639831;433965;281427;281428;281429;281430;281431;281432;430026;281435;435180;705732;295541;744211;810525;433969;64011;64012;433964;717812;64016;64017;64018;64019;704574;744022;639830;433966;767723;766974;433967;487336;744212;80389;80392;767725;80394;80395;80396;80397;80399;763022;92595;767722;92597;92598;92599;92600;103714;103715;103716;103717;103718;433971;103721;103723;103724;103725;103726;103727;103728;103729;103730;103731;103732;704575;705487;430030;744023;112648;639834;433963;137800;424581;639832;433975;640175;433973;639839;639835;767724;151934;151935;151936;433962;433972;736317;639864;661319;639837;661617;433974;433970;163492;633931;163493;633932;163494;639838;660994;639836;433960;433968;186426;639833;433961;1;382328;40227;121925;169676;229320;267991;281774;64395;64396;795066;80710;88157;704572;103958;103959;138159;138160;138161;704573;159448;180803;180804;186538;192152;194998;211906;259668;499502;264671;264672;274154;278883;285672;433936;1;345514;380355;424576;249586;500063;270801;717804;64234;701177;64235;64281;704303;717803;725385;744024;80569;80570;80590;80607;80616;80618;87868;87879;112744;816847;117023;117025;744025;138802;155263;155269;155274;155281;188837;222347;290439;290457;67440;67486;67496;67509;717801;793625;76920;717802;576659;78626;83234;150744;157343;1;1;363887;363889;363891;363896;665997;363904;363905;666778;744037;364171;364191;789212;380255;411476;121326;169295;203167;229639;770194;675066;282018;80947;793359;112910;1;1;749570;693978;693979;693980;744020;744018;744019;693981;693982;693983;693984;738962;693985;693986;763020;757988;325848;326339;693988;693989;693990;693991;693992;757989;332648;332649;33
Ultra Librarian 3D Model Ultra Librarian NJ501-FW111-GM CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL LOGIC 16 IN 7.2K PROG
Need more? Email Us
Omron
CONTROL LOGIC 36 IN 24 OUT 24V
Need more? Email Us
Omron
CONTROL LOGIC 20K PROG 64K DATA
Need more? Email Us
Omron
CONTROL LOGIC CPU 64K PROG
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess