EN
  • EN
  • DE

SM952AC10006LE

Part No SM952AC10006LE
Manufacturer Schneider Electric
Catalog OEM Parts ( S )
Description Proximity Sensor Ultrasonic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013391-SM952AC10006LE
Categories OEM Parts( S )
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM952AC10006LE CAD Model

Description

The SM952AC10006LE is a pressure transmitter manufactured by Schneider Electric, designed for precise and reliable pressure measurement in various industrial applications. This transmitter converts pressure into an electrical signal, typically a 4-20mA current loop or a voltage output, allowing for seamless integration with control systems and data acquisition devices. It is built to withstand harsh environments and provide long-term stability, ensuring consistent performance over its operational life.

Applications

  • HVAC systems: Monitoring and controlling air and water pressure in heating, ventilation, and air conditioning systems to optimize efficiency and maintain stable operating conditions.
  • Water treatment plants: Measuring water pressure in pipelines and tanks to regulate flow and ensure proper system operation.
  • Industrial process control: Providing accurate pressure readings in manufacturing processes, such as chemical processing, food and beverage production, and pharmaceutical manufacturing, to maintain product quality and consistency.
  • Hydraulic systems: Monitoring hydraulic pressure in machinery and equipment to prevent overpressure situations and ensure safe operation.
  • Pneumatic systems: Monitoring air pressure in pneumatic tools and equipment to optimize performance and prevent damage.

Features

  • High accuracy: Provides precise pressure measurements for reliable process control and monitoring.
  • Robust construction: Built with durable materials to withstand harsh industrial environments, including exposure to moisture, dust, and vibrations.
  • Wide pressure range: Available in various pressure ranges to suit diverse application requirements.
  • Compact design: Offers easy installation in confined spaces.
  • 4-20mA output: Standard analog output for seamless integration with PLCs, DCS, and other control systems.
  • Adjustable zero and span: Allows for calibration and fine-tuning to optimize performance for specific applications.

Benefits

  • Improved process control: Accurate pressure measurements enable precise control of industrial processes, leading to improved product quality and reduced waste.
  • Enhanced system efficiency: Monitoring pressure levels helps optimize system performance, reducing energy consumption and operating costs.
  • Increased safety: Prevents overpressure situations and equipment damage, ensuring a safer working environment.
  • Reduced downtime: Reliable performance minimizes the need for maintenance and repairs, reducing downtime and improving productivity.
  • Easy integration: Standard analog output simplifies integration with existing control systems.
  • Long-term stability: Consistent performance over time ensures reliable operation and reduces the need for frequent recalibration.

Additional Details

The SM952AC10006LE typically features a stainless steel wetted part for compatibility with a wide range of media. It may include features like overpressure protection and reverse polarity protection. The exact pressure range, accuracy, and operating temperature range will vary depending on the specific model and configuration. Consult the product datasheet for detailed specifications.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess