EN
  • EN
  • DE

28015

Part No 28015
Manufacturer Parallax Inc.
Catalog Ultrasonic Receivers, Transmitters
Description ULT SEN TX/RX 40KHZ 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Transmitter, Receiver
Frequency 40kHz
Voltage - Rated 5V
Temperature Range - Operating 0°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600907-28015
Ultra Librarian 3D Model Ultra Librarian 28015 CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Lowest to $2.0787
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
TDK InvenSense
CHIRP ULTRASONIC SENSOR 85KHZ
Lowest to $10.4250
PUI Audio, Inc.
ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
Telemecanique Sensors
VIRTU SENSOR ULTRASONIC PROXIMIT
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
CUI Inc.
RECEIVER, 80 DEGREE BEAM ANGLE, / Ultrasonic Sensor 39kHz
Need more? Email Us
Murata Electronics North America
ULTRASONIC SENSOR TRANS 40KHZ / Ultrasonic Sensor 40kHz
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess