EN
  • EN
  • DE

8501NR42B

Part No 8501NR42B
Manufacturer Schneider Electric
Catalog Relay Sockets
Description PLUG IN RELAY, TYPE N, RELAY SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Socket
Number of Positions 8
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products 8501N Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550678-8501NR42B
Ultra Librarian 3D Model Ultra Librarian 8501NR42B CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
TE Connectivity
RELAY SOCKET 11 POS THROUGH HOLE
Need more? Email Us
Schneider Electric
HARMONY, SOCKET, FOR RUMF2/RUMF3
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Finder Relays, Inc.
SOCKET FOR 40/44 SERIES W/095.01 / Relay Socket DIN Rail
Need more? Email Us
Schneider Electric
PLUG IN RELAY, TYPE N, RELAY SOC
Need more? Email Us
Schneider Electric
HARMONY, SOCKET, FOR RUMC3 RELAY
Need more? Email Us
Schneider Electric
LOGIC STYLE SOCKET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess