Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr TE Connectivity Potter & Brumfield Relays
Series MT, SCHRACK
Package Box
Type Socket
Number of Positions 11
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products MT, SCHRACK
Base Product Number 1415044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names PB1492,14150441,MT78603,MT78603-ND,1415044-1-ND
Standard Package 25
Win Source Part Number 1006823-1415044-1
Ultra Librarian 3D Model Ultra Librarian 1415044-1 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays MT, SCHRACK Socket is a relay socket that has 11 positions and uses PC Pin termination style.

  • Positions: 11
  • Termination Style: PC Pin
  • Package: box
  • Use With/Related Products: MT, SCHRACK
  • Standard Package: 25
  • Category: Relays>Relay Sockets
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

Omron
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $20.8407
ECAD model for PYF08A-N
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
ECAD model for 27E892
TE Connectivity
Relay Sockets & Hardware AXICOM
Need more? Email Us
ECAD model for MT78750
Omron
RELAY SOCKET 11 POS THROUGH HOLE
Need more? Email Us
ECAD model for PT11-0
Schneider Electric
HARMONY, SOCKET, FOR RSB1A RELAY
Need more? Email Us
ECAD model for RSZE1S35M
Omron
RELAY SOCKET 8 POSITION
Need more? Email Us
ECAD model for PT08-AR
Omron
RELAY SOCKET 14 POS THROUGH HOLE
Need more? Email Us
ECAD model for P7S-14P
Omron
RELAY SOCKET 14 POS THROUGH HOLE
Lowest to $20.5778
ECAD model for P7SA-14P
Omron
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
ECAD model for P2CF-08

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention