EN
  • EN
  • DE

8501NR51

Part No 8501NR51
Manufacturer Schneider Electric
Catalog Relay Sockets
Description PLUG IN RELAY, TYPE N, RELAY SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Socket
Number of Positions 8
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products 8501N Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550687-8501NR51
Ultra Librarian 3D Model Ultra Librarian 8501NR51 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
SOCKET, SE RELAYS, 10A, 14 PINS,
Need more? Email Us
Weidmuller
SDI 2CO ECO
Need more? Email Us
Omron
MY4 SOCKET/DIN MOUNT
Lowest to $2.0147
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Phoenix Contact
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Schneider Electric
SOCKET RXZ -MIXED CONTACT - 7 A
Lowest to $1.4553
Phoenix Contact
RELAY SOCKET DIN RAIL
Need more? Email Us
Panasonic
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess