EN
  • EN
  • DE

RN152-10-02-1M8

Part No RN152-10-02-1M8
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 1.8MH 10A 2LN TH / 1.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 10A DCR 14mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Schaffner EMC Inc.
Series RN
Package Tube
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1.8 mH @ 10 kHz
Current Rating (Max) 10A
DC Resistance (DCR) (Max) 14mOhm (Typ)
Voltage Rating - AC 300V
Temperature Range - Operating -40°C ~ 100°C
Approval Agency ENEC, UR, VDE
Mounting Type Through Hole
Dimension 1.693" L x 1.646" W (43.00mm x 41.80mm)
Height (Max) 0.996" (25.30mm)
Package / Case Horizontal, 4 PC Pin
Base Product Number RN152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 817-2150,816531
Standard Package 100
Win Source Part Number 1182207-RN152-10-02-1M8
Ultra Librarian 3D Model Ultra Librarian RN152-10-02-1M8 CAD Model

Description

The Schaffner EMC Inc. RN152-10-02-1M8 is a common mode choke filter with 2 lines and an inductance of 1.8mH @ 10kHz.

  • Maximum DC Resistance: 14mOhm (typ)
  • Maximum Current: 10A
  • Voltage Rating: 300V AC
  • Temperature Range: -40°C to 100°C
  • Package: horizontal, 4 PC pin
  • Packaging: tube
  • Dimensions: 1.693" L x 1.646" W (43.00mm x 41.80mm)
  • Approvals: ENEC, UR, and VDE

You May Also Be Interested in

EPCOS (TDK)
Lowest to $27.5514
Fujitsu Electronics America, Inc.
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0563 $64.4504
18+ $6.6103 $118.9854
28+ $6.4038 $179.3064
38+ $6.1972 $235.4936
49+ $5.9907 $293.5443
65+ $5.3709 $349.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess