EN
  • EN
  • DE

AD8051ARTZ-REEL

Part No AD8051ARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier R-R O/P ±6V/12V 5-Pin SOT-23 T/R / Low Cost, High Speed, Rail-to-Rail Amplifiers | IC OPAMP VFB 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 170V/μs
-3db Bandwidth 110MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 1.8mV
Supply Current 4.8mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number AD8051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138183-AD8051ARTZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8051
Introduction Date October 28, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8051ARTZ-REEL CAD Model

Description

Product Overview: AD8051ARTZ-REEL

The AD8051ARTZ-REEL, from Analog Devices Inc., is a high-performance, single-supply voltage feedback amplifier that offers a unique blend of speed, precision, and low power consumption. This component is designed to operate on a single 5 V power supply, making it an ideal choice for a variety of applications, including communications, imaging systems, and portable devices.

Key Features and Benefits

  • High Speed: With a 300 MHz bandwidth, the AD8051ARTZ-REEL provides fast settling times, which is crucial for high-speed signal processing applications such as video electronics.
  • Low Power Consumption: Despite its high-speed capabilities, this amplifier consumes a mere 5 mA of supply current, making it suitable for battery-powered applications where power efficiency is a priority.
  • Single-Supply Operation: The ability to operate on a single supply voltage ranging from 2.7 V to 5.5 V provides flexibility and simplifies power management in mixed voltage systems.
  • Rail-to-Rail Output: The rail-to-rail output feature enables the amplifier to drive loads effectively, maximizing the dynamic range especially in low supply voltage scenarios.
  • Low Distortion: It offers low distortion performance, which is essential for maintaining signal fidelity in high-performance audio and instrumentation applications.
  • Compact Packaging: The AD8051ARTZ-REEL comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Video Electronics
  • ADC Buffer
  • Active Filters
  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Test and Measurement Instruments

The AD8051ARTZ-REEL is part of Analog Devices' high-performance amplifier portfolio and is available in a tape and reel format for automated assembly processes. With its low power, high speed, and precision characteristics, it is a versatile component that enhances the performance of a wide range of electronic products.

For detailed specifications and application support, customers are encouraged to refer to the official datasheets and product guides provided by Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9522 $50.1874
37+ $2.7654 $102.3198
57+ $2.6720 $152.3040
81+ $2.4851 $201.2931
105+ $2.3917 $251.1285
131+ $2.2983 $301.0773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,840 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess