EN
  • EN
  • DE

TT2202

Part No TT2202
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description NPN Triple Diffused Planar Silicon Transistor Color TV Horizontal Deflection Output Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1274932-TT2202
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TT2202 CAD Model

Description

The TT2202 is an NPN epitaxial planar silicon transistor manufactured by SANYO Semiconductor (now ON Semiconductor) and designed for use in high-voltage switching and amplifier applications. Known for its robust construction and reliable performance, it is suitable for a variety of industrial and consumer electronic devices.

Applications

  • High-Voltage Switching: Used in circuits requiring high-voltage switching capabilities.
  • Amplifier Circuits: Suitable for amplification in audio and signal processing systems.
  • Power Supplies: Employed in the design of stable and efficient power supplies.
  • Inverter Circuits: Used as a switching element in inverter applications.
  • Lighting Control: Can be applied in lighting control circuits, such as dimmers.

Features

  • NPN Epitaxial Planar Silicon Transistor: Provides reliable performance and consistent characteristics.
  • High Voltage Capability: Designed for high-voltage applications.
  • High Current Capability: Can handle significant current levels.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Low Saturation Voltage: Minimizes power loss.

Benefits

  • Reliable Performance: Ensures consistent operation in various applications.
  • Efficient Switching: Provides low-loss switching performance.
  • Versatile Application: Suitable for a wide range of switching and amplification needs.
  • Cost-Effective Solution: Offers a balance of performance and value.
  • Stable Operation: Provides stable performance in different operating conditions.

The TT2202 is typically available in a TO-220 package. Key specifications include a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 7A, and a power dissipation (PC) of 80W. Its ability to handle high voltage and current, combined with its relatively fast switching speed, makes it a good choice for power switching and amplification needs in various electronic devices.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.6597 $103.3194
3+ $42.3873 $127.1619
5+ $41.0626 $205.3130
6+ $39.7389 $238.4334
8+ $38.4141 $307.3128
11+ $34.4398 $378.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess