EN
  • EN
  • DE

BK1005LL181-TV

Part No BK1005LL181-TV
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 180 OHM 0402 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 180 Ohm @ 100MHz
Current Rating (Max) 300mA
DC Resistance (DCR) (Max) 500 mOhm
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Win Source Part Number 1023395-BK1005LL181-TV
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian BK1005LL181-TV CAD Model

Description

Taiyo Yuden's BK1005LL181-TV is an active filter electronic component that has a current rating of 300mA.

  • Status: Active
  • Current Rating: 300mA
  • Packaging: Reel-TR
  • Mounting Type: SMD (SMT)
  • Impedance: 180 Ohm @ 100MHz
  • DC Resistance (DCR): 500 mOhm
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
Abracon LLC
FERRITE BEAD 47 OHM 2SMD 1LN
Need more? Email Us
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 31 OHM 1210 1LN
Need more? Email Us
Kemet
FERRITE BEAD 68 OHM 0402 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 163 OHM AXIAL 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
1kΩ Ferrite Bead 0805
Lowest to $0.0420
Kemet
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess