EN
  • EN
  • DE
  • IT

STK5441

Part No STK5441
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description STK5441
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261246-STK5441
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK5441 CAD Model

Description

The STK5441 is a hybrid IC (integrated circuit) audio power amplifier manufactured by SANYO Semiconductor. It's typically used in audio systems such as home theater receivers, car audio amplifiers, and powered speakers to amplify audio signals for driving loudspeakers.

Applications:

  • Home Theater Receivers: Used to amplify audio signals to drive surround sound speakers.
  • Car Audio Amplifiers: Employed in car audio systems to increase audio volume.
  • Powered Speakers: Used in powered or active speakers to provide amplification directly at the speaker.
  • Audio Mixing Consoles: Can be used in audio mixing consoles to amplify audio signals.

Features:

  • High Output Power: Delivers significant audio power to drive speakers effectively.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes built-in protection circuits against overcurrent, overvoltage, and thermal overload.
  • Muting Function: May feature a muting function to silence the audio output when necessary.
  • Compact Package: Typically comes in a compact SIP (Single In-Line Package) for easy mounting and heat dissipation.

Benefits:

  • High-Quality Audio Amplification: Provides high-quality, low-distortion audio amplification.
  • Reliable Operation: Built-in protection circuits ensure reliable operation and prevent damage.
  • Simplified System Design: Compact package simplifies system design and mounting.

Additional Details: The STK5441's datasheet will specify the output power rating (e.g., watts per channel), THD levels, voltage gain, input impedance, and protection circuit thresholds. The specific package style and pinout information will also be available in the datasheet. Adequate heat sinking is crucial for proper operation due to the high power levels. These hybrid ICs offer a convenient solution for implementing audio power amplification stages.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess