EN
  • EN
  • DE
  • IT

STK4362

Part No STK4362
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (10W + 10W min, THD = 1.0%)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261238-STK4362
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4362 CAD Model

Description

The STK4362 is a thick-film hybrid IC designed by SANYO Semiconductor for use as an audio power amplifier. It's typically used in high-fidelity audio systems, providing a robust and efficient amplification solution.

Applications:

  • Stereo Amplifiers: Used as the main amplifier stage in stereo audio amplifiers.
  • Home Theater Systems: Employed in home theater receivers and amplifiers to power surround sound speakers.
  • Audio Receivers: Integrated into audio receivers for both home and automotive applications.
  • Powered Speakers: Used in self-powered speakers and studio monitors.
  • Musical Instruments Amplifiers: Found in some musical instrument amplifiers, such as keyboard amplifiers.

Features:

  • High Output Power: Capable of delivering substantial output power per channel.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high-fidelity audio reproduction.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage.
  • Muting Circuit: Incorporates a muting circuit to suppress unwanted noise during power-up or power-down.

Benefits:

  • High-Fidelity Audio: Delivers high-fidelity audio reproduction with low distortion.
  • Robust Performance: Built-in protection features ensure robust and reliable operation.
  • Simplified Design: Hybrid IC design simplifies amplifier circuit design and reduces component count.
  • High Power Output: Provides sufficient power to drive a wide range of speakers.
  • Enhanced Reliability: Thermal shutdown and overcurrent protection enhance the reliability of the amplifier.

Additional Details:

The STK4362 requires an external power supply to operate. The specific voltage and current requirements are detailed in the product datasheet. It also requires external heatsinking to dissipate heat generated during operation. Proper heatsinking is crucial for reliable performance. The datasheet contains detailed information on the IC's pinout, electrical characteristics, and recommended operating conditions. SANYO Semiconductor (now part of ON Semiconductor) provided application notes and technical support to assist with the design and implementation of the STK4362 in various audio amplifier circuits. Consult the datasheet for specific component values and recommended circuit configurations.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess