EN
  • EN
  • DE

STK405-050

Part No STK405-050
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 2ch AF Power Amplifier (Split Power Supply) 20W + 20 W min, THD =10%      
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261191-STK405-050
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK405-050 CAD Model

Description

The STK405-050 is a thick-film hybrid IC manufactured by SANYO Semiconductor. This IC serves as an audio power amplifier, delivering high-quality audio amplification for various audio applications. Part of the STK400 series, it's commonly found in home theater systems, stereo amplifiers, and active speaker setups.

Applications

  • Home Theater Systems.
  • Stereo Amplifiers.
  • Active Speakers.
  • Audio Receivers.
  • Professional Audio Equipment.

Features

  • High Output Power: Capable of delivering 50W per channel into a specified load impedance.
  • Low Total Harmonic Distortion (THD): Ensures high fidelity audio reproduction.
  • Built-in Protection Circuitry: Includes thermal shutdown, overcurrent, and short-circuit protection.
  • Wide Operating Voltage Range: Designed to accommodate a range of power supply voltages.
  • Compact Package: Simplifies integration into audio equipment designs.
  • Muting Function: Reduces noise during power-on and power-off cycles.
  • Excellent Channel Separation: Minimizes crosstalk between channels for enhanced stereo imaging.

Benefits

  • Superior Audio Quality: Delivers clean, powerful audio with minimal distortion.
  • Reliable Performance: Integrated protection circuits ensure long-term reliability and prevent damage.
  • Easy Integration: Compact size and simplified design facilitate easy incorporation into audio systems.
  • Cost-Effective Solution: Provides a balance of high performance and reasonable cost.
  • Enhanced User Experience: Muting function eliminates unwanted noise, enhancing the listening experience.

Additional Details

The STK405-050 requires an external heatsink to dissipate heat generated during operation. The recommended supply voltage typically falls within the range of ±20V to ±40V. It's designed to operate with a specified load impedance, usually 8 ohms. The IC features multiple pins for power supply, input signals, output signals, and protection functions. Proper heatsinking and PCB layout are essential for optimal performance and long-term reliability. The device also includes thermal shutdown protection which activates at a certain temperature threshold to prevent damage from overheating. Its low THD contributes to excellent audio clarity and fidelity.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess