EN
  • EN
  • DE

LT6658AIMSE-3#PBF

Part No LT6658AIMSE-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP / Series, Dual Voltage Reference IC Adjustable (Fixed) 3V 6 VV ±0.05% 20 mA 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) 6 V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.6ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 5V ~ 36V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT6658
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT6658AIMSE-3#PBF
Standard Package 37
Win Source Part Number 1320464-LT6658AIMSE-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT6658AIMSE-3#PBF CAD Model

Description

Product Overview: LT6658AIMSE-3#PBF from Analog Devices Inc.

The LT6658AIMSE-3#PBF is a precision voltage reference and regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product combines the performance of a high-precision voltage reference with the functionality of a linear regulator, providing a versatile solution for applications that demand accuracy and stability.

Key Features

  • Precision Voltage Reference: The LT6658AIMSE-3#PBF offers a fixed 3V output with an initial accuracy of ±0.05% and a temperature coefficient of 10ppm/°C, ensuring reliable performance across a wide range of temperatures.
  • Low Dropout Voltage: With a low dropout voltage, this device can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered and low-voltage applications.
  • High Output Current: Capable of sourcing up to 50mA of output current, this voltage reference can also function as a power supply for small loads or as a voltage reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Low Noise: The LT6658AIMSE-3#PBF boasts an exceptionally low noise characteristic, contributing to high signal integrity and accuracy in sensitive electronic systems.
  • Excellent Line and Load Regulation: The device exhibits superior line and load regulation, ensuring the output voltage remains constant despite changes in input voltage or load current.

Applications

The versatile nature of the LT6658AIMSE-3#PBF makes it suitable for a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Portable and battery-powered devices

Package and Quality

The LT6658AIMSE-3#PBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality standards, and this product is designed to meet rigorous performance criteria. Its robust design makes it suitable for challenging environments and demanding applications across various industries.

With its combination of precision, power, and versatility, the LT6658AIMSE-3#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1004 $60.5020
11+ $9.9286 $109.2146
16+ $9.6183 $153.8928
22+ $9.3080 $204.7760
28+ $8.9978 $251.9384
38+ $8.0670 $306.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess