EN
  • EN
  • DE

STK4026II

Part No STK4026II
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (25 W min, THD = 0.4%)  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261172-STK4026II
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4026II CAD Model

Description

The STK4026II is a thick-film hybrid integrated circuit (IC) designed for use as an audio power amplifier. Manufactured by SANYO Semiconductor (U.S.A) Corporation, it is designed to deliver high-quality audio amplification in various audio systems. It offers a compact solution for audio amplification needs, integrating multiple components into a single package.

Applications:

  • Home Audio Systems: Used in stereo amplifiers and receivers for home entertainment systems.
  • Mini-Component Systems: Provides audio amplification for compact audio systems.
  • Powered Speakers: Used in self-powered speaker systems for computers, multimedia, and home theater.
  • Audio Amplifiers: Serves as the core amplification stage in dedicated audio amplifiers.
  • Car Audio Systems: Utilized in car audio amplifiers and head units to provide audio power.

Features:

  • High Output Power: Delivers significant audio output power for driving speakers effectively.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes protection against overcurrent, overheating, and short circuits to ensure reliable operation.
  • Compact Package: Integrates multiple components into a single module, reducing board space requirements.
  • Easy to Use: Simplifies the design process with its integrated functionality.

Benefits:

  • High-Quality Audio Amplification: Provides clear and accurate audio reproduction for an enhanced listening experience.
  • Reliable Performance: Built-in protection circuits safeguard the amplifier against damage from common faults.
  • Simplified System Design: Reduces the number of discrete components required, saving board space and assembly time.
  • Cost-Effective Solution: Offers a balance of performance and cost for audio amplification needs.
  • Compact Form Factor: Enables the design of smaller and more compact audio systems.

Additional Details:

The STK4026II typically requires external passive components, such as capacitors and resistors, to complete the audio amplifier circuit. Proper heatsinking is essential to dissipate heat generated during operation, especially at high power levels. Consult the datasheet for detailed specifications, including output power ratings, distortion figures, input impedance, and thermal characteristics. The datasheet provides guidance on selecting appropriate external components, designing the heatsinking, and ensuring stable and reliable operation.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess