EN
  • EN
  • DE

LC866548V

Part No LC866548V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068992-LC866548V
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC866548V CAD Model

Description

The LC866548V is a microcontroller unit (MCU) manufactured by SANYO Semiconductor. This MCU is designed for use in various electronic applications, particularly in consumer electronics such as televisions, audio equipment, and other home appliances. It integrates various functions, including CPU, memory, and I/O interfaces, making it a versatile solution for embedded control systems.

Applications

  • Televisions
  • Audio equipment
  • Home appliances
  • Remote control systems

Features

  • 8-bit CPU core
  • ROM for program storage
  • RAM for data storage
  • Built-in timers/counters
  • Various I/O ports
  • Serial communication interfaces (e.g., UART)
  • Interrupt handling capability

Benefits

  • Integrated solution for embedded control
  • Versatile for various applications
  • Easy to interface with external devices
  • Suitable for cost-sensitive applications

The LC866548V microcontroller unit incorporates an 8-bit central processing unit (CPU) core, which is essential for performing arithmetic and logical operations needed to control external devices and manage input data. It includes both ROM (Read-Only Memory) for storing program instructions and RAM (Random Access Memory) for temporary data storage during operation. The integration of ROM and RAM allows for efficient code execution and data manipulation.

The built-in timers and counters enable precise timing and counting operations, which are crucial in many control applications such as motor control and frequency measurement. Various I/O ports allow the microcontroller to interface with external sensors, actuators, and other peripherals, facilitating the control of various electronic devices. The inclusion of serial communication interfaces, such as UART (Universal Asynchronous Receiver/Transmitter), enables communication with other devices and systems.

The interrupt handling capability allows the microcontroller to respond promptly to external events, ensuring the timely execution of critical tasks. This feature is crucial in real-time control systems where immediate responses to external triggers are necessary. Overall, the LC866548V provides a versatile and integrated solution for embedded control systems, making it suitable for a wide range of consumer electronic applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
AVX Corporation
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess