EN
  • EN
  • DE

LC321664AM80TRM

Part No LC321664AM80TRM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003173-LC321664AM80TRM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC321664AM80TRM CAD Model

Description

The SANYO Semiconductor LC321664AM80TRM is a high-speed, low-power static RAM (SRAM) device. Designed for applications where rapid data access and minimal power consumption are critical, this SRAM is commonly used in portable devices, embedded systems, and cache memory.

Applications:

  • Portable electronic devices (e.g., PDAs, smartphones)
  • Embedded systems
  • Cache memory
  • Industrial control systems
  • Medical devices

Features:

  • High-Speed Access Time: Offers a fast access time, typically around 80ns, for quick data retrieval.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Wide Operating Voltage Range: Supports a broad range of operating voltages, enhancing design flexibility.
  • Data Retention Capability: Retains data even when power is off, making it suitable for non-volatile memory applications.
  • Compact Package: Available in a small package size, ideal for space-constrained applications.

Benefits:

  • Enhanced System Performance: High-speed access time improves overall system responsiveness and efficiency.
  • Extended Battery Life: Low power consumption reduces energy usage, prolonging battery life in portable devices.
  • Flexible Design Options: Wide operating voltage range allows for versatile integration into various systems.
  • Reliable Data Storage: Data retention capability ensures data integrity, even during power outages.
  • Space-Saving Design: Compact package size allows for efficient use of board space in small form-factor applications.

Technical Specifications:

The LC321664AM80TRM typically operates at a voltage range of 2.7V to 3.6V and has a memory capacity of 64K x 16 bits. It features a standard CMOS interface and is available in various package options, including TSOP (Thin Small Outline Package). The operating temperature ranges from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions. Detailed specifications, including timing characteristics, power consumption, and pinout diagrams, can be found in the product datasheet.

The SANYO Semiconductor LC321664AM80TRM SRAM provides a balance of speed, power efficiency, and reliability, making it an excellent choice for applications requiring high-performance memory in a compact form factor. Its features and benefits make it well-suited for enhancing the capabilities of various electronic systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Intel
Contact for details
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess